Capital Lighting, Inc. P3703-81 Foyer/Hall Lanterns-Open Frame 765987

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Nickel Weight: 21.8 Product Name: Eight Light Foyer UPC: 785247114276 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Nickel Weight: 21.8 Product Name: Eight Light Foyer UPC: 785247114276 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3703-81 Foyer/Hall Lanterns-Open Frame - 765987 - Capital Lighting, Inc.
Columbus, OH, USA
P3703-81 Foyer/Hall Lanterns-Open Frame
765987
P3703-81 Foyer/Hall Lanterns-Open Frame 765987
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Nickel Weight: 21.8 Product Name: Eight Light Foyer UPC: 785247114276 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Length 27.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Nickel
Weight: 21.8
Product Name: Eight Light Foyer
UPC: 785247114276
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765987
Product Name P3703-81 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details