Capital Lighting, Inc. P3785-33 Pendants-Glass Down 765940

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 22 Product Name: Three Light Foyer UPC: 785247118441 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 22 Product Name: Three Light Foyer UPC: 785247118441 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3785-33 Pendants-Glass Down - 765940 - Capital Lighting, Inc.
Columbus, OH, USA
P3785-33 Pendants-Glass Down
765940
P3785-33 Pendants-Glass Down 765940
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 22 Product Name: Three Light Foyer UPC: 785247118441 Category: Hall & Foyer Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Weight: 22
Product Name: Three Light Foyer
UPC: 785247118441
Category: Hall & Foyer
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765940
Product Name P3785-33 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details