PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 10.34
Product Name: Two Light Close To Ceiling
UPC: 785247122943
Category: Close To Ceiling
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 765889 |
| Product Name | P3364-09 Flush Mounts-Bowl Style |
| Application | Residential |