Capital Lighting, Inc. P3317-81 Bathroom Fixtures-Two Lights 765870

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 10 Product Name: Two Light Bath Bar UPC: 785247110742 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 10 Product Name: Two Light Bath Bar UPC: 785247110742 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3317-81 Bathroom Fixtures-Two Lights - 765870 - Capital Lighting, Inc.
Columbus, OH, USA
P3317-81 Bathroom Fixtures-Two Lights
765870
P3317-81 Bathroom Fixtures-Two Lights 765870
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 10 Product Name: Two Light Bath Bar UPC: 785247110742 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Weight: 10
Product Name: Two Light Bath Bar
UPC: 785247110742
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765870
Product Name P3317-81 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details