Capital Lighting, Inc. P3376-10 Bathroom Fixtures-Four Lights 765802

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 5.5 Product Name: Four Light Bath UPC: 785247337613 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 5.5 Product Name: Four Light Bath UPC: 785247337613 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3376-10 Bathroom Fixtures-Four Lights - 765802 - Capital Lighting, Inc.
Columbus, OH, USA
P3376-10 Bathroom Fixtures-Four Lights
765802
P3376-10 Bathroom Fixtures-Four Lights 765802
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Weight: 5.5 Product Name: Four Light Bath UPC: 785247337613 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Brass
Weight: 5.5
Product Name: Four Light Bath
UPC: 785247337613
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765802
Product Name P3376-10 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details