Capital Lighting, Inc. P5416-86 Exterior -Post/Pier Head 765759

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 8.8 Product Name: Three Light Post Lantern UPC: 785247122769 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 8.8 Product Name: Three Light Post Lantern UPC: 785247122769 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5416-86 Exterior -Post/Pier Head - 765759 - Capital Lighting, Inc.
Columbus, OH, USA
P5416-86 Exterior -Post/Pier Head
765759
P5416-86 Exterior -Post/Pier Head 765759
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnished Chestnut Weight: 8.8 Product Name: Three Light Post Lantern UPC: 785247122769 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Chestnut
Weight: 8.8
Product Name: Three Light Post Lantern
UPC: 785247122769
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765759
Product Name P5416-86 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details