Capital Lighting, Inc. P3496-33EB Pendants-Bowl Style 765749

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Cobblestone Weight: 27.8 Product Name: Four Light Foyer UPC: 785247349623 Category: Hall & Foyer Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Cobblestone Weight: 27.8 Product Name: Four Light Foyer UPC: 785247349623 Category: Hall & Foyer Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3496-33EB Pendants-Bowl Style - 765749 - Capital Lighting, Inc.
Columbus, OH, USA
P3496-33EB Pendants-Bowl Style
765749
P3496-33EB Pendants-Bowl Style 765749
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 24.00 Length 24.00 Bulb Type: CFL Qty: 4 Wattage: 26 Finish: Cobblestone Weight: 27.8 Product Name: Four Light Foyer UPC: 785247349623 Category: Hall & Foyer Glass: Tiffany Art Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 24.00
Length 24.00
Bulb
Type: CFL
Qty: 4
Wattage: 26
Finish: Cobblestone
Weight: 27.8
Product Name: Four Light Foyer
UPC: 785247349623
Category: Hall & Foyer
Glass: Tiffany Art
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765749
Product Name P3496-33EB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details