Capital Lighting, Inc. P5649-33 Exterior -Wall Mount 765636

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 5.8 Product Name: Two Light Wall Lantern UPC: 785247564934 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 5.8 Product Name: Two Light Wall Lantern UPC: 785247564934 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5649-33 Exterior -Wall Mount - 765636 - Capital Lighting, Inc.
Columbus, OH, USA
P5649-33 Exterior -Wall Mount
765636
P5649-33 Exterior -Wall Mount 765636
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.75 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cobblestone Weight: 5.8 Product Name: Two Light Wall Lantern UPC: 785247564934 Category: Outdoor Glass: Water Seeded Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.75
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cobblestone
Weight: 5.8
Product Name: Two Light Wall Lantern
UPC: 785247564934
Category: Outdoor
Glass: Water Seeded
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765636
Product Name P5649-33 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details