Capital Lighting, Inc. P5690-31 Exterior -Wall Mount 765608

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 785247569021 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 785247569021 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5690-31 Exterior -Wall Mount - 765608 - Capital Lighting, Inc.
Columbus, OH, USA
P5690-31 Exterior -Wall Mount
765608
P5690-31 Exterior -Wall Mount 765608
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Weight: 15 Product Name: Three Light Wall Lantern UPC: 785247569021 Category: Outdoor Glass: Clear Beveled Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.25
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Weight: 15
Product Name: Three Light Wall Lantern
UPC: 785247569021
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765608
Product Name P5690-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details