Capital Lighting, Inc. P5658-86 Exterior -Wall Mount 765399

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Chestnut Weight: 4 Product Name: One Light Wall Lantern UPC: 785247109753 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Chestnut Weight: 4 Product Name: One Light Wall Lantern UPC: 785247109753 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5658-86 Exterior -Wall Mount - 765399 - Capital Lighting, Inc.
Columbus, OH, USA
P5658-86 Exterior -Wall Mount
765399
P5658-86 Exterior -Wall Mount 765399
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Chestnut Weight: 4 Product Name: One Light Wall Lantern UPC: 785247109753 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Chestnut
Weight: 4
Product Name: One Light Wall Lantern
UPC: 785247109753
Category: Outdoor
Glass: Water Seeded/Clear Bevel
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765399
Product Name P5658-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details