Capital Lighting, Inc. P5659-86 Exterior -Wall Mount 765397

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Chestnut Weight: 6.9 Product Name: One Light Wall Lantern UPC: 785247109760 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Chestnut Weight: 6.9 Product Name: One Light Wall Lantern UPC: 785247109760 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5659-86 Exterior -Wall Mount - 765397 - Capital Lighting, Inc.
Columbus, OH, USA
P5659-86 Exterior -Wall Mount
765397
P5659-86 Exterior -Wall Mount 765397
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Burnished Chestnut Weight: 6.9 Product Name: One Light Wall Lantern UPC: 785247109760 Category: Outdoor Glass: Water Seeded/Clear Bevel Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.75
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Burnished Chestnut
Weight: 6.9
Product Name: One Light Wall Lantern
UPC: 785247109760
Category: Outdoor
Glass: Water Seeded/Clear Bevel
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765397
Product Name P5659-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details