Capital Lighting, Inc. P5776-19 Exterior -Wall Mount 765359

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247577620 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247577620 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5776-19 Exterior -Wall Mount - 765359 - Capital Lighting, Inc.
Columbus, OH, USA
P5776-19 Exterior -Wall Mount
765359
P5776-19 Exterior -Wall Mount 765359
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 5 Product Name: One Light Wall Lantern UPC: 785247577620 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul/Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 5
Product Name: One Light Wall Lantern
UPC: 785247577620
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul/Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765359
Product Name P5776-19 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details