Capital Lighting, Inc. P3366-46 Sconces-Single Glass 765285

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 5 Product Name: One Light Bath Bracket UPC: 785247113057 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 5 Product Name: One Light Bath Bracket UPC: 785247113057 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3366-46 Sconces-Single Glass - 765285 - Capital Lighting, Inc.
Columbus, OH, USA
P3366-46 Sconces-Single Glass
765285
P3366-46 Sconces-Single Glass 765285
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 5 Product Name: One Light Bath Bracket UPC: 785247113057 Category: Bath & Vanity Glass: Satin Marbelized Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 5
Product Name: One Light Bath Bracket
UPC: 785247113057
Category: Bath & Vanity
Glass: Satin Marbelized
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765285
Product Name P3366-46 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details