Capital Lighting, Inc. P3369-09 Bathroom Fixtures-Three Lights 765267

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247117413 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247117413 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3369-09 Bathroom Fixtures-Three Lights - 765267 - Capital Lighting, Inc.
Columbus, OH, USA
P3369-09 Bathroom Fixtures-Three Lights
765267
P3369-09 Bathroom Fixtures-Three Lights 765267
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Three Light Bath Bracket UPC: 785247117413 Category: Bath & Vanity Glass: Etched Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Three Light Bath Bracket
UPC: 785247117413
Category: Bath & Vanity
Glass: Etched Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765267
Product Name P3369-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details