Capital Lighting, Inc. P3025-09 Bathroom Fixtures-Four Lights 765238

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2 Bulb Type: G Lamp Qty: 4 Wattage: 60 Finish: Broadway Nickel Weight: 3.6 Product Name: Four Light Bath UPC: 785247117277 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2 Bulb Type: G Lamp Qty: 4 Wattage: 60 Finish: Broadway Nickel Weight: 3.6 Product Name: Four Light Bath UPC: 785247117277 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3025-09 Bathroom Fixtures-Four Lights - 765238 - Capital Lighting, Inc.
Columbus, OH, USA
P3025-09 Bathroom Fixtures-Four Lights
765238
P3025-09 Bathroom Fixtures-Four Lights 765238
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2 Bulb Type: G Lamp Qty: 4 Wattage: 60 Finish: Broadway Nickel Weight: 3.6 Product Name: Four Light Bath UPC: 785247117277 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 2
Bulb
Type: G Lamp
Qty: 4
Wattage: 60
Finish: Broadway Nickel
Weight: 3.6
Product Name: Four Light Bath
UPC: 785247117277
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765238
Product Name P3025-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details