Capital Lighting, Inc. P3289-15 Bathroom Fixtures-Three Lights 765230

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.5 Product Name: Three Light Bath UPC: 785247117635 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.5 Product Name: Three Light Bath UPC: 785247117635 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3289-15 Bathroom Fixtures-Three Lights - 765230 - Capital Lighting, Inc.
Columbus, OH, USA
P3289-15 Bathroom Fixtures-Three Lights
765230
P3289-15 Bathroom Fixtures-Three Lights 765230
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 5.5 Product Name: Three Light Bath UPC: 785247117635 Category: Bath & Vanity Glass: Clear Fluted Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 5.5
Product Name: Three Light Bath
UPC: 785247117635
Category: Bath & Vanity
Glass: Clear Fluted
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765230
Product Name P3289-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details