Capital Lighting, Inc. P3115-15 Bathroom Fixtures-Four Lights 765216

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath UPC: 785247311552 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath UPC: 785247311552 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3115-15 Bathroom Fixtures-Four Lights - 765216 - Capital Lighting, Inc.
Columbus, OH, USA
P3115-15 Bathroom Fixtures-Four Lights
765216
P3115-15 Bathroom Fixtures-Four Lights 765216
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 4.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Bath UPC: 785247311552 Category: Bath & Vanity Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 4.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Bath
UPC: 785247311552
Category: Bath & Vanity
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765216
Product Name P3115-15 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details