Capital Lighting, Inc. P5617-31 Exterior -Wall Mount 765143

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2 Product Name: One Light Wall Lantern UPC: 785247561735 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2 Product Name: One Light Wall Lantern UPC: 785247561735 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5617-31 Exterior -Wall Mount - 765143 - Capital Lighting, Inc.
Columbus, OH, USA
P5617-31 Exterior -Wall Mount
765143
P5617-31 Exterior -Wall Mount 765143
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 2 Product Name: One Light Wall Lantern UPC: 785247561735 Category: Outdoor Glass: Opal Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 2
Product Name: One Light Wall Lantern
UPC: 785247561735
Category: Outdoor
Glass: Opal
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765143
Product Name P5617-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details