Capital Lighting, Inc. P5446-60 Exterior -Post/Pier Head 765138

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: White Weight: 4 Product Name: One Light Post Lantern UPC: 785247544608 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: White Weight: 4 Product Name: One Light Post Lantern UPC: 785247544608 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5446-60 Exterior -Post/Pier Head - 765138 - Capital Lighting, Inc.
Columbus, OH, USA
P5446-60 Exterior -Post/Pier Head
765138
P5446-60 Exterior -Post/Pier Head 765138
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 200 Finish: White Weight: 4 Product Name: One Light Post Lantern UPC: 785247544608 Category: Outdoor Glass: Opal White Acrylic Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 200
Finish: White
Weight: 4
Product Name: One Light Post Lantern
UPC: 785247544608
Category: Outdoor
Glass: Opal White Acrylic
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765138
Product Name P5446-60 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details