Capital Lighting, Inc. P5674-82 Exterior -Wall Mount 765123

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 8 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: Metallic Gray Weight: 2.2 Product Name: One Light Wall Lantern UPC: 785247567447 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 8 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: Metallic Gray Weight: 2.2 Product Name: One Light Wall Lantern UPC: 785247567447 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5674-82 Exterior -Wall Mount - 765123 - Capital Lighting, Inc.
Columbus, OH, USA
P5674-82 Exterior -Wall Mount
765123
P5674-82 Exterior -Wall Mount 765123
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.25 Extension: 8 Bulb Type: PAR 30 Qty: 1 Wattage: 75 Finish: Metallic Gray Weight: 2.2 Product Name: One Light Wall Lantern UPC: 785247567447 Category: Outdoor Safety Rating: Ul Cul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.25
Extension: 8
Bulb
Type: PAR 30
Qty: 1
Wattage: 75
Finish: Metallic Gray
Weight: 2.2
Product Name: One Light Wall Lantern
UPC: 785247567447
Category: Outdoor
Safety Rating: Ul Cul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765123
Product Name P5674-82 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details