Capital Lighting, Inc. P3238-77 Bathroom Fixtures-Three Lights 765066

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 15.1 Product Name: Three Light Bath Bracket UPC: 785247124244 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 15.1 Product Name: Three Light Bath Bracket UPC: 785247124244 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3238-77 Bathroom Fixtures-Three Lights - 765066 - Capital Lighting, Inc.
Columbus, OH, USA
P3238-77 Bathroom Fixtures-Three Lights
765066
P3238-77 Bathroom Fixtures-Three Lights 765066
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 15.1 Product Name: Three Light Bath Bracket UPC: 785247124244 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Weight: 15.1
Product Name: Three Light Bath Bracket
UPC: 785247124244
Category: Bath & Vanity
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765066
Product Name P3238-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details