Capital Lighting, Inc. P3239-77 Bathroom Fixtures-Four Lights 765063

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 20.4 Product Name: Four Light Bath UPC: 785247124190 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 20.4 Product Name: Four Light Bath UPC: 785247124190 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3239-77 Bathroom Fixtures-Four Lights - 765063 - Capital Lighting, Inc.
Columbus, OH, USA
P3239-77 Bathroom Fixtures-Four Lights
765063
P3239-77 Bathroom Fixtures-Four Lights 765063
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Forged Bronze Weight: 20.4 Product Name: Four Light Bath UPC: 785247124190 Category: Bath & Vanity Glass: Amber Linen Textured Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Forged Bronze
Weight: 20.4
Product Name: Four Light Bath
UPC: 785247124190
Category: Bath & Vanity
Glass: Amber Linen Textured
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765063
Product Name P3239-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details