Capital Lighting, Inc. P3131-15 Sconces-Single Glass 765053

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.5 Product Name: One Light Bath Bracket UPC: 785247116959 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.5 Product Name: One Light Bath Bracket UPC: 785247116959 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3131-15 Sconces-Single Glass - 765053 - Capital Lighting, Inc.
Columbus, OH, USA
P3131-15 Sconces-Single Glass
765053
P3131-15 Sconces-Single Glass 765053
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 5.5 Product Name: One Light Bath Bracket UPC: 785247116959 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 5.5
Product Name: One Light Bath Bracket
UPC: 785247116959
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765053
Product Name P3131-15 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details