Capital Lighting, Inc. P3155-09EBWB Bathroom Fixtures-Three Lights 765041

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Bracket UPC: 785247127719 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Bracket UPC: 785247127719 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3155-09EBWB Bathroom Fixtures-Three Lights - 765041 - Capital Lighting, Inc.
Columbus, OH, USA
P3155-09EBWB Bathroom Fixtures-Three Lights
765041
P3155-09EBWB Bathroom Fixtures-Three Lights 765041
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Extension: 9 Bulb Type: CFL Qty: 3 Wattage: 13 Finish: Brushed Nickel Weight: 9 Product Name: Three Light Bath Bracket UPC: 785247127719 Category: Bath & Vanity Glass: Swirled Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Extension: 9
Bulb
Type: CFL
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Weight: 9
Product Name: Three Light Bath Bracket
UPC: 785247127719
Category: Bath & Vanity
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765041
Product Name P3155-09EBWB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details