Capital Lighting, Inc. P3264-09 Bathroom Fixtures-Three Lights 765010

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.6 Product Name: Three Light Bath UPC: 785247117734 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.6 Product Name: Three Light Bath UPC: 785247117734 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3264-09 Bathroom Fixtures-Three Lights - 765010 - Capital Lighting, Inc.
Columbus, OH, USA
P3264-09 Bathroom Fixtures-Three Lights
765010
P3264-09 Bathroom Fixtures-Three Lights 765010
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 10.6 Product Name: Three Light Bath UPC: 785247117734 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.75
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 10.6
Product Name: Three Light Bath
UPC: 785247117734
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765010
Product Name P3264-09 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details