Capital Lighting, Inc. P3041-74 Bathroom Fixtures-Four Lights 765006

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Venetian Bronze Weight: 12 Product Name: Four Light Bath UPC: 785247118335 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Venetian Bronze Weight: 12 Product Name: Four Light Bath UPC: 785247118335 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3041-74 Bathroom Fixtures-Four Lights - 765006 - Capital Lighting, Inc.
Columbus, OH, USA
P3041-74 Bathroom Fixtures-Four Lights
765006
P3041-74 Bathroom Fixtures-Four Lights 765006
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Venetian Bronze Weight: 12 Product Name: Four Light Bath UPC: 785247118335 Category: Bath & Vanity Glass: White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Venetian Bronze
Weight: 12
Product Name: Four Light Bath
UPC: 785247118335
Category: Bath & Vanity
Glass: White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765006
Product Name P3041-74 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details