Capital Lighting, Inc. KP-7-5009-1-69 Mini Pendants-Rod 764679

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920079177 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920079177 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-7-5009-1-69 Mini Pendants-Rod - 764679 - Capital Lighting, Inc.
Columbus, OH, USA
KP-7-5009-1-69 Mini Pendants-Rod
764679
KP-7-5009-1-69 Mini Pendants-Rod 764679
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 38.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Product Name: One Light Mini Pendant UPC: 822920079177 Category: Pendant Glass: White Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 38.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Product Name: One Light Mini Pendant
UPC: 822920079177
Category: Pendant
Glass: White Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 764679
Product Name KP-7-5009-1-69 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details