Capital Lighting, Inc. 5195-2-38 Sconces-Double Glass 763941

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5195-2-38 Sconces-Double Glass - 763941 - Capital Lighting, Inc.
Columbus, OH, USA
5195-2-38 Sconces-Double Glass
763941
5195-2-38 Sconces-Double Glass 763941
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 13.75 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Gilded Bronze Product Name: Two Light Wall Mount Category: Wall Mount Glass: Etruscan W/ Amber Accent Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 13.75
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Gilded Bronze
Product Name: Two Light Wall Mount
Category: Wall Mount
Glass: Etruscan W/ Amber Accent
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763941
Product Name 5195-2-38 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details