Capital Lighting, Inc. 869-65 Mini Pendants-Cable 763493

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Cobalt Safety Rating: Ul Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Cobalt Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
869-65 Mini Pendants-Cable - 763493 - Capital Lighting, Inc.
Columbus, OH, USA
869-65 Mini Pendants-Cable
763493
869-65 Mini Pendants-Cable 763493
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 10.00 Bulb Qty: 1 Wattage: 60 Finish: Satin Nickel Product Name: One Light Pendant Category: Pendant Glass: Cobalt Safety Rating: Ul Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 10.00
Bulb
Qty: 1
Wattage: 60
Finish: Satin Nickel
Product Name: One Light Pendant
Category: Pendant
Glass: Cobalt
Safety Rating: Ul
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763493
Product Name 869-65 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details