Capital Lighting, Inc. 7461-45 Exterior -Wall Mount 763407

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7461-45 Exterior -Wall Mount - 763407 - Capital Lighting, Inc.
Columbus, OH, USA
7461-45 Exterior -Wall Mount
763407
7461-45 Exterior -Wall Mount 763407
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Baltic Granite Product Name: One Light Lantern Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Baltic Granite
Product Name: One Light Lantern
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 763407
Product Name 7461-45 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details