Capital Lighting, Inc. SF195ORB Semi-Flush Mts.-Bowl Style 762947

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817276053 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817276053 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
SF195ORB Semi-Flush Mts.-Bowl Style - 762947 - Capital Lighting, Inc.
Columbus, OH, USA
SF195ORB Semi-Flush Mts.-Bowl Style
762947
SF195ORB Semi-Flush Mts.-Bowl Style 762947
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 6.2 Product Name: Three Light Indoor Semi-Flush Mount UPC: 014817276053 Category: Semi Flush Glass: Frost amber Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 6.2
Product Name: Three Light Indoor Semi-Flush Mount
UPC: 014817276053
Category: Semi Flush
Glass: Frost amber
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762947
Product Name SF195ORB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details