Capital Lighting, Inc. P4269-77 Island/Pool Table-3 Light Bar 762611

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 27.25 Length 27.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 17.8 Product Name: Three Light Chandelier UPC: 785247125760 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 27.25 Length 27.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 17.8 Product Name: Three Light Chandelier UPC: 785247125760 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4269-77 Island/Pool Table-3 Light Bar - 762611 - Capital Lighting, Inc.
Columbus, OH, USA
P4269-77 Island/Pool Table-3 Light Bar
762611
P4269-77 Island/Pool Table-3 Light Bar 762611
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 27.25 Length 27.25 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Forged Bronze Weight: 17.8 Product Name: Three Light Chandelier UPC: 785247125760 Category: Chandeliers Glass: Etched Ribbed Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 27.25
Length 27.25
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Forged Bronze
Weight: 17.8
Product Name: Three Light Chandelier
UPC: 785247125760
Category: Chandeliers
Glass: Etched Ribbed
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762611
Product Name P4269-77 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details