Capital Lighting, Inc. P5080-10 Mini Pendants-Chain 762571

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Mini Pendant UPC: 785247508013 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Mini Pendant UPC: 785247508013 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5080-10 Mini Pendants-Chain - 762571 - Capital Lighting, Inc.
Columbus, OH, USA
P5080-10 Mini Pendants-Chain
762571
P5080-10 Mini Pendants-Chain 762571
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 7.00 Length 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Mini Pendant UPC: 785247508013 Category: Pendants Mini Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 7.00
Length 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3
Product Name: One Light Mini Pendant
UPC: 785247508013
Category: Pendants Mini Pendants
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762571
Product Name P5080-10 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details