Capital Lighting, Inc. P5121-16 Mini Pendants-Cable 762530

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Aluminum Weight: 12 Product Name: One Light Pendant UPC: 785247512102 Category: Pendants Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Aluminum Weight: 12 Product Name: One Light Pendant UPC: 785247512102 Category: Pendants Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P5121-16 Mini Pendants-Cable - 762530 - Capital Lighting, Inc.
Columbus, OH, USA
P5121-16 Mini Pendants-Cable
762530
P5121-16 Mini Pendants-Cable 762530
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.25 Length 12.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Aluminum Weight: 12 Product Name: One Light Pendant UPC: 785247512102 Category: Pendants Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.25
Length 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Aluminum
Weight: 12
Product Name: One Light Pendant
UPC: 785247512102
Category: Pendants
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762530
Product Name P5121-16 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details