Capital Lighting, Inc. 70273-08 Bathroom Fixtures-Three Lights 762446

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Three Lights Bath Lights UPC: 46335905641 Category: Bath Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Three Lights Bath Lights UPC: 46335905641 Category: Bath Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
70273-08 Bathroom Fixtures-Three Lights - 762446 - Capital Lighting, Inc.
Columbus, OH, USA
70273-08 Bathroom Fixtures-Three Lights
762446
70273-08 Bathroom Fixtures-Three Lights 762446
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Three Lights Bath Lights UPC: 46335905641 Category: Bath Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 8
Product Name: Three Lights Bath Lights
UPC: 46335905641
Category: Bath Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762446
Product Name 70273-08 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details