Capital Lighting, Inc. 9007-08 Semi-Flush Mts.-Other 762437

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Semi Flush Mount Fixture UPC: 46335927605 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor/Outdoor Canopy: 6 1/2D
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Semi Flush Mount Fixture UPC: 46335927605 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor/Outdoor Canopy: 6 1/2D

Suppliers

Company
Product
Description
Supplier Links
9007-08 Semi-Flush Mts.-Other - 762437 - Capital Lighting, Inc.
Columbus, OH, USA
9007-08 Semi-Flush Mts.-Other
762437
9007-08 Semi-Flush Mts.-Other 762437
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 4 Product Name: One Light Semi Flush Mount Fixture UPC: 46335927605 Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor/Outdoor Canopy: 6 1/2D

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 4
Product Name: One Light Semi Flush Mount Fixture
UPC: 46335927605
Category: Ceiling Mounts
Shipped Via: Ups
Safety Listing: Indoor/Outdoor
Canopy: 6 1/2D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762437
Product Name 9007-08 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details