Capital Lighting, Inc. P7175-33 Sconces-Pocket 762298

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 3.64 Product Name: One Light Sconce UPC: 785247717514 Category: Sconces Glass: Faux Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 3.64 Product Name: One Light Sconce UPC: 785247717514 Category: Sconces Glass: Faux Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7175-33 Sconces-Pocket - 762298 - Capital Lighting, Inc.
Columbus, OH, USA
P7175-33 Sconces-Pocket
762298
P7175-33 Sconces-Pocket 762298
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Cobblestone Weight: 3.64 Product Name: One Light Sconce UPC: 785247717514 Category: Sconces Glass: Faux Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Cobblestone
Weight: 3.64
Product Name: One Light Sconce
UPC: 785247717514
Category: Sconces
Glass: Faux Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762298
Product Name P7175-33 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details