Capital Lighting, Inc. P5040-86 Mini Pendants-Rod 762289

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 7 Product Name: One Light Mini Pendant UPC: 785247111497 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 7 Product Name: One Light Mini Pendant UPC: 785247111497 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5040-86 Mini Pendants-Rod - 762289 - Capital Lighting, Inc.
Columbus, OH, USA
P5040-86 Mini Pendants-Rod
762289
P5040-86 Mini Pendants-Rod 762289
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Length 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Chestnut Weight: 7 Product Name: One Light Mini Pendant UPC: 785247111497 Category: Pendants Mini Pendants Glass: Antique Alabaster Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.75
Length 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Chestnut
Weight: 7
Product Name: One Light Mini Pendant
UPC: 785247111497
Category: Pendants Mini Pendants
Glass: Antique Alabaster
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762289
Product Name P5040-86 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details