Capital Lighting, Inc. P7109-30 Sconces-Pocket 762246

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.25 Extension: 8 Bulb Type: T4 Qty: 1 Wattage: 250 Finish: White Weight: 2 Product Name: One Light Sconce UPC: 785247706204 Category: Sconces Glass: Clear Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.25 Extension: 8 Bulb Type: T4 Qty: 1 Wattage: 250 Finish: White Weight: 2 Product Name: One Light Sconce UPC: 785247706204 Category: Sconces Glass: Clear Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7109-30 Sconces-Pocket - 762246 - Capital Lighting, Inc.
Columbus, OH, USA
P7109-30 Sconces-Pocket
762246
P7109-30 Sconces-Pocket 762246
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.25 Extension: 8 Bulb Type: T4 Qty: 1 Wattage: 250 Finish: White Weight: 2 Product Name: One Light Sconce UPC: 785247706204 Category: Sconces Glass: Clear Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.25
Extension: 8
Bulb
Type: T4
Qty: 1
Wattage: 250
Finish: White
Weight: 2
Product Name: One Light Sconce
UPC: 785247706204
Category: Sconces
Glass: Clear
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762246
Product Name P7109-30 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details