Capital Lighting, Inc. P4057-09 Mid. Chandeliers-Candle 762173

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 785247113095 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 785247113095 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4057-09 Mid. Chandeliers-Candle - 762173 - Capital Lighting, Inc.
Columbus, OH, USA
P4057-09 Mid. Chandeliers-Candle
762173
P4057-09 Mid. Chandeliers-Candle 762173
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 785247113095 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 14
Product Name: Five Light Chandelier
UPC: 785247113095
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762173
Product Name P4057-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details