Capital Lighting, Inc. P4098-81 Mid. Chandeliers-Candle 762140

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Nickel Weight: 15 Product Name: Six Light Chandelier UPC: 785247114238 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Nickel Weight: 15 Product Name: Six Light Chandelier UPC: 785247114238 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4098-81 Mid. Chandeliers-Candle - 762140 - Capital Lighting, Inc.
Columbus, OH, USA
P4098-81 Mid. Chandeliers-Candle
762140
P4098-81 Mid. Chandeliers-Candle 762140
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.25 Length 19.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Nickel Weight: 15 Product Name: Six Light Chandelier UPC: 785247114238 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.25
Length 19.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Nickel
Weight: 15
Product Name: Six Light Chandelier
UPC: 785247114238
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762140
Product Name P4098-81 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details