Capital Lighting, Inc. P4154-84 Mid. Chandeliers-Candle 762064

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Espresso Weight: 29 Product Name: Six Light Chandelier UPC: 785247415410 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Espresso Weight: 29 Product Name: Six Light Chandelier UPC: 785247415410 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4154-84 Mid. Chandeliers-Candle - 762064 - Capital Lighting, Inc.
Columbus, OH, USA
P4154-84 Mid. Chandeliers-Candle
762064
P4154-84 Mid. Chandeliers-Candle 762064
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Espresso Weight: 29 Product Name: Six Light Chandelier UPC: 785247415410 Category: Chandeliers Glass: Faux Rock Crystal Drops Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Espresso
Weight: 29
Product Name: Six Light Chandelier
UPC: 785247415410
Category: Chandeliers
Glass: Faux Rock Crystal Drops
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762064
Product Name P4154-84 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details