Capital Lighting, Inc. P7122-77 Sconces-Pocket 762024

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 5 Product Name: One Light Sconce UPC: 785247122264 Category: Sconces Glass: Etched Ribbed Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 5 Product Name: One Light Sconce UPC: 785247122264 Category: Sconces Glass: Etched Ribbed Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7122-77 Sconces-Pocket - 762024 - Capital Lighting, Inc.
Columbus, OH, USA
P7122-77 Sconces-Pocket
762024
P7122-77 Sconces-Pocket 762024
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Weight: 5 Product Name: One Light Sconce UPC: 785247122264 Category: Sconces Glass: Etched Ribbed Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Weight: 5
Product Name: One Light Sconce
UPC: 785247122264
Category: Sconces
Glass: Etched Ribbed
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762024
Product Name P7122-77 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details