Capital Lighting, Inc. P7210-42 Sconces-Pocket 762022

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 4 Product Name: One Light Sconce UPC: 785247113019 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 4 Product Name: One Light Sconce UPC: 785247113019 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7210-42 Sconces-Pocket - 762022 - Capital Lighting, Inc.
Columbus, OH, USA
P7210-42 Sconces-Pocket
762022
P7210-42 Sconces-Pocket 762022
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Seabrook Weight: 4 Product Name: One Light Sconce UPC: 785247113019 Category: Sconces Glass: Antique Alabaster Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Seabrook
Weight: 4
Product Name: One Light Sconce
UPC: 785247113019
Category: Sconces
Glass: Antique Alabaster
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762022
Product Name P7210-42 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details