Capital Lighting, Inc. 6773AP Sconces-Single Glass 761868

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.25 Product Name: One Light Wall Mount UPC: 783927120029 Category: Wall Fixtures Glass: White Marble Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.25 Product Name: One Light Wall Mount UPC: 783927120029 Category: Wall Fixtures Glass: White Marble Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6773AP Sconces-Single Glass - 761868 - Capital Lighting, Inc.
Columbus, OH, USA
6773AP Sconces-Single Glass
761868
6773AP Sconces-Single Glass 761868
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.50 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pewter Weight: 4.25 Product Name: One Light Wall Mount UPC: 783927120029 Category: Wall Fixtures Glass: White Marble Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.50
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pewter
Weight: 4.25
Product Name: One Light Wall Mount
UPC: 783927120029
Category: Wall Fixtures
Glass: White Marble
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761868
Product Name 6773AP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details