Capital Lighting, Inc. 6464OZ Bathroom Fixtures-Four Lights 761557

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 10.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 12 Product Name: Four Light Wall Mounted Bath Light UPC: 783927130271 Category: Wall Mounted Bath Fixture Glass: Light Umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 10.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 12 Product Name: Four Light Wall Mounted Bath Light UPC: 783927130271 Category: Wall Mounted Bath Fixture Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6464OZ Bathroom Fixtures-Four Lights - 761557 - Capital Lighting, Inc.
Columbus, OH, USA
6464OZ Bathroom Fixtures-Four Lights
761557
6464OZ Bathroom Fixtures-Four Lights 761557
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 8.00 Extension: 10.5 Bulb Type: Halogen Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 12 Product Name: Four Light Wall Mounted Bath Light UPC: 783927130271 Category: Wall Mounted Bath Fixture Glass: Light Umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 8.00
Extension: 10.5
Bulb
Type: Halogen
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 12
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927130271
Category: Wall Mounted Bath Fixture
Glass: Light Umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761557
Product Name 6464OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2838343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 873mm(L)
View Details