Capital Lighting, Inc. 6492OZ Bathroom Fixtures-Two Lights 761552

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Bath Light UPC: 783927117234 Category: Bath Bracket Glass: Etched Sunset Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Bath Light UPC: 783927117234 Category: Bath Bracket Glass: Etched Sunset Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6492OZ Bathroom Fixtures-Two Lights - 761552 - Capital Lighting, Inc.
Columbus, OH, USA
6492OZ Bathroom Fixtures-Two Lights
761552
6492OZ Bathroom Fixtures-Two Lights 761552
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4 Product Name: Two Light Bath Light UPC: 783927117234 Category: Bath Bracket Glass: Etched Sunset Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4
Product Name: Two Light Bath Light
UPC: 783927117234
Category: Bath Bracket
Glass: Etched Sunset
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761552
Product Name 6492OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details