Capital Lighting, Inc. 9236AZ Exterior -Wall Mount 761532

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927923644 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927923644 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
9236AZ Exterior -Wall Mount - 761532 - Capital Lighting, Inc.
Columbus, OH, USA
9236AZ Exterior -Wall Mount
761532
9236AZ Exterior -Wall Mount 761532
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Product Name: One Light Outdoor Fixture UPC: 783927923644 Category: Outdoor Wall Bracket Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Product Name: One Light Outdoor Fixture
UPC: 783927923644
Category: Outdoor Wall Bracket
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761532
Product Name 9236AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details