Capital Lighting, Inc. 3121TZ Semi-Flush Mts.-Bowl Style 761369

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 1.5 Product Name: One Light Flush Mount UPC: 783927121514 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 1.5 Product Name: One Light Flush Mount UPC: 783927121514 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3121TZ Semi-Flush Mts.-Bowl Style - 761369 - Capital Lighting, Inc.
Columbus, OH, USA
3121TZ Semi-Flush Mts.-Bowl Style
761369
3121TZ Semi-Flush Mts.-Bowl Style 761369
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tannery Bronze Weight: 1.5 Product Name: One Light Flush Mount UPC: 783927121514 Category: Semi-Flush Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tannery Bronze
Weight: 1.5
Product Name: One Light Flush Mount
UPC: 783927121514
Category: Semi-Flush
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761369
Product Name 3121TZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details