Capital Lighting, Inc. 2955OZ Island/Pool Table-3 Light Bar 761346

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Length 22.00 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Island Light UPC: 783927130646 Category: Island Light Glass: Light umber Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Length 22.00 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Island Light UPC: 783927130646 Category: Island Light Glass: Light umber Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2955OZ Island/Pool Table-3 Light Bar - 761346 - Capital Lighting, Inc.
Columbus, OH, USA
2955OZ Island/Pool Table-3 Light Bar
761346
2955OZ Island/Pool Table-3 Light Bar 761346
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Length 22.00 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 10 Product Name: Three Light Island Light UPC: 783927130646 Category: Island Light Glass: Light umber Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Length 22.00
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 10
Product Name: Three Light Island Light
UPC: 783927130646
Category: Island Light
Glass: Light umber
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761346
Product Name 2955OZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details